Coaxipack 2 / right angle female module 6 solder type inserts 2.5 mm for PCB
Right Angle Female Module 6 Solder Type Inserts 2.5mm for PCB
MCC2 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors FEMALE COAXIPACK 6 WAYS, 6 R/A
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | R694252107 | R694252107 | 2201-R694252107-ND | R694252107 |
| Product Name | RF Coaxial Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | ||
| Frequency | 6.000 GHz | ? to 6.000 GHz |