DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1390
1400
1410
1420
1430
1440
1441
1442
1443
1444
1445
1446
1447
1448
1449
1450
1451
1452
1453
1460
1470
1480
1490
1500
1510
1550
1569
| Product Name | Notes |
|---|---|
| .8MM Q RATE SOCKET WITH EDGE RAT | |
| .8MM Q RATE TERMINAL WITH EDGE R | |
| 0.50 MM Q STRIP HIGH-SPEED GROUN | |
| 0.80 MM Q STRIP HIGH-SPEED GROUN | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 104 Position Connector Array, Female Sockets Surface Mount Gold | |
| 104 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 104 Position Connector Array, Male Pins Surface Mount Gold | |
| 104 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 104 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 106 (104 + 2 RF Jacks) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 108 (104 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 108 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 112 (104 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 120 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 128 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 156 Position Connector Array, Female Sockets Surface Mount Gold | |
| 156 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 156 Position Connector Array, Male Pins Surface Mount Gold | |
| 156 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 156 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 160 (156 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 160 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 164 (156 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 208 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 240 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 28 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 300 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 36 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 38 Position QSFP Receptacle Connector Solder Surface Mount, Right Angle | |
| 38 Position QSFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle | |
| 38 Position QSFP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| 40 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 40 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 52 Position Connector Array, Female Sockets Surface Mount Gold | |
| 52 Position Connector Array, Female Sockets Surface Mount, Right Angle Gold | |
| 52 Position Connector Array, Male Pins Surface Mount Gold | |
| 52 Position Connector Array, Male Pins Surface Mount, Right Angle Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 56 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 60 (52 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 64 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 64 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 72 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 72 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 96 Position Connector Differential Pair Array, Male Surface Mount, Right Angle; Through Hole Gold | |
| CAGE FLYOVER FQSFP 2PORT | |
| CONN DIFF ARRAY PLG 64P SMD GOLD | |
| CONN DIFF ARRAY RCP 56P SMD GOLD | |
| CONN HDR 104POS R/A GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN SOCKET 50POS SMD GOLD | |
| Position Connector | |
| Position QSFP Cage Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| QSFP-DD 1X1 76P SMT 30U AU | |
| QSFP-DD 1X1 CAGE NET HS | |
| QSFP-DD 1X2 CAGE NET HS | |
| QSFP-DD800 1X1 76P SMT CONN | |
| QSFP112 1X1 38P SMT CONN | |
| QSFP28 1X1 38P SMT CONN | |
| QSFP28 1X1 CAGE SAN HS | |
| QSFP28 1X2 CAGE SAN HS | |
| QSFP28 1X3 CAGE SAN HS | |
| QSFP28 1X4 CAGE SAN HS | |
| QSFP28 2X1 CAGE+CONN EMI | |
| QSFP28 2X2 CAGE+CONN EMI |
| << Prev | Next >> |