Switchcraft, Inc. Through-Hole 5A 250V Electronic Connector RAPC712BK

Description
5A 250V Male Right Angle Power Connector, 2.5mm Pin, Solder, Through Hole Product overview: RAPC712BK from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 250V Male Right Angle Power Connector, 2.5mm Pin, Solder, Through Hole Product overview: RAPC712BK from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
301-RAPC712BK
Through-Hole 5A 250V Electronic Connector 301-RAPC712BK
5A 250V Male Right Angle Power Connector, 2.5mm Pin, Solder, Through Hole Product overview: RAPC712BK from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712BK can be used for catalog matching and distributor lookup.

5A 250V Male Right Angle Power Connector, 2.5mm Pin, Solder, Through Hole Product overview: RAPC712BK from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
RAPC712BK
Power Connectors RAPC712BK
RA PWR JK PC .100 PIN,LKG,RoHS

RA PWR JK PC .100 PIN,LKG,RoHS

Buy Now
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1336827-RAPC712BK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1336827-RAPC712BK
Connectors, Interconnects - Barrel Connectors - Power Connectors 1336827-RAPC712BK
Win Source Part Number: 1336827-RAPC712BK Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 2,500 Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm) Mounting Type: Through Hole, Right Angle Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Base Product Number: RAPC71

Win Source Part Number: 1336827-RAPC712BK
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 2,500
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm)
Mounting Type: Through Hole, Right Angle
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Base Product Number: RAPC71

Buy Now Datasheet
Power Connectors - SC1863-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1863-ND
Power Connectors SC1863-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 03M4244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
03M4244
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 03M4244
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connectors - RAPC712BK - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
RAPC712BK
Power Connectors RAPC712BK
CONN PWR JACK 2.5X5.5MM SOLDER

CONN PWR JACK 2.5X5.5MM SOLDER

Supplier's Site Datasheet
connector, right angle miniature locking power jack, pc mount, 0.1 in pin - 70214338 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector, right angle miniature locking power jack, pc mount, 0.1 in pin
70214338
connector, right angle miniature locking power jack, pc mount, 0.1 in pin 70214338
connector, right angle miniature locking power jack, pc mount, 0.1 in pin

connector, right angle miniature locking power jack, pc mount, 0.1 in pin

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-RAPC712BK RAPC712BK 1336827-RAPC712BK SC1863-ND 03M4244 RAPC712BK 70214338
Product Name Through-Hole 5A 250V Electronic Connector Power Connectors Connectors, Interconnects - Barrel Connectors - Power Connectors Power Connectors Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall Power Connectors connector, right angle miniature locking power jack, pc mount, 0.1 in pin
Gender Male / Plug Male / Plug Female / Jack Female / Jack
Termination Solder Solder Eyelet(s) Through Hole Solder Eyelet(s) SMT
Current Rating 5.0 amps 5.0 amps 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data