Switchcraft, Inc. Right Angle PC mount DC Series Power Jacks RASM722PX

Description
Right Angle SMT Mount DC Power Jack, pin size 0.080"(2.0mm), with locating post Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Request a Quote Datasheet
Description
Right Angle SMT Mount DC Power Jack, pin size 0.080"(2.0mm), with locating post Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle PC mount DC Series Power Jacks - RASM722PX - Conxall Corporation
Villa Park, IL, USA
Right Angle PC mount DC Series Power Jacks
RASM722PX
Right Angle PC mount DC Series Power Jacks RASM722PX
Right Angle SMT Mount DC Power Jack, pin size 0.080"(2.0mm), with locating post Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.

Right Angle SMT Mount DC Power Jack, pin size 0.080"(2.0mm), with locating post
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
RASM722PX
Power Connectors RASM722PX
RA PWR JK SM .080 DIA PIN,RoHS

RA PWR JK SM .080 DIA PIN,RoHS

Buy Now
Singapore, Singapore
5A Electronic Connector
301-RASM722PX
5A Electronic Connector 301-RASM722PX
Circular DC Power Connector, 5A, 1.93mm Dia, ROHS COMPLIANT Product overview: RASM722PX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722PX can be used for catalog matching and distributor lookup.

Circular DC Power Connector, 5A, 1.93mm Dia, ROHS COMPLIANT Product overview: RASM722PX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722PX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - RASM722PX-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
RASM722PX-ND
Power Connectors RASM722PX-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall - 65K7796 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall
65K7796
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall 65K7796
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: No

DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RASM722PX RASM722PX 301-RASM722PX RASM722PX-ND 65K7796
Product Name Right Angle PC mount DC Series Power Jacks Power Connectors 5A Electronic Connector Power Connectors Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data