MMS / straight jack receptacle for PCB SMT type - reel of 500
Connector
Connector Jack, Male Pin 50Ohm Surface Mount Solder
MMS / STRAIGHT JACK RECEPTACLE F
RF Connectors / Coaxial Connectors MCX(F) STR BHD TAPE & REEL x 5
| Radiall | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | R209408052 | R209408052 | 2201-R209408052TR-ND | R209408052 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Female / Jack | ||
| Geometry | Straight | Straight | ||
| Frequency | 6.000 GHz | ? to 6.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |