"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"
5A 250V DC Power Receptacle, Right Angle, Through Hole, 2mm Pin Product overview: RAPC722BK from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC722BK can be used for catalog matching and distributor lookup.
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RAPC722BK | SC2049-ND | 301-RAPC722BK | 03M4245 |
| Product Name | Power Connectors | Power Connectors | Through-Hole 5A 250V Electronic Connector | Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall |
| Connector Type | Jack |