DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1380
1390
1400
1410
1420
1430
1440
1441
1442
1443
1444
1445
1446
1447
1448
1449
1450
1451
1452
1460
1470
1480
1490
1500
1510
1550
1569
| Product Name | Notes |
|---|---|
| ".200"" POWER SOCKET STRIP" | |
| "10 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "10 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "12 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "20 Position Elevated Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "4 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "40 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "50 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Cup" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "7 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "8 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 60 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.134"" (3.40mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.134"" (3.40mm)" | |
| .635MM DOUBLE ROW SHIELDED TERMI | |
| 10 (Power) Position Circular Connector Receptacle Housing Panel Mount, Through Hole UV Resistant | |
| 10 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 10 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 104 (96 + 8 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 104 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 104 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 104 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 106 (104 + 2 RF Jacks) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 112 (104 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 112 (104 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 112 (96 + 16 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 12 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 12 Position Circular Connector Plug, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 120 (104 + 16 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 128 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 156 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 156 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 156 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 164 (156 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 2 (Power) Position Circular Connector Receptacle Housing Panel Mount, Through Hole UV Resistant | |
| 2 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2.00 MM PC/104-PLUS SELF-NESTING | |
| 2.00 MM PRESS-FIT SOCKET STRIP | |
| 2.00 MM PRESS-FIT TERMINAL STRIP | |
| 208 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 208 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 25 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 25 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 26 Position Card Connector PCMCIA - ExpressCard™ Surface Mount, Right Angle Gold | |
| 3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 3 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 3 Position Circular Connector Plug, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 32 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 32 Position Connector Differential Pair Array, Male Surface Mount, Through Hole Gold | |
| 4 (Power) Position Circular Connector Receptacle Housing Panel Mount, Through Hole UV Resistant | |
| 4 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Plug, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 40 (32 + 8 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 44 (4 x 11) Pos PLCC Socket Tin Through Hole | |
| 48 (32 + 16 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 52 Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 52 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 52 Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 54 (52 + 2 RF Jacks) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 56 (52 + 4 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 56 (52 + 4 RF Jacks) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 6 (Power) Position Circular Connector Receptacle Housing Panel Mount, Through Hole UV Resistant | |
| 6 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 60 (52 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 60 (52 + 8 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Through Hole Gold | |
| 60 (52 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 (52 + 8 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 64 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 68 (52 + 16 Power) Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle; Through Hole Gold | |
| 68 (52 + 16 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle | |
| 68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle; Through Hole | |
| 68 Position SAS/PCIe Receptacle Connector Solder Surface Mount | |
| 72 (64 + 8 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 8 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| 80 (64 + 16 Power) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 9 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 96 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| CONN FMALE W/SKTS PNL MNT 3POS | |
| CONN FMALE W/SKTS PNL MNT 4POS | |
| CONN FMALE W/SKTS PNL MNT 5POS | |
| CONN HDR 52POS SMD GOLD | |
| CONN MALE W/PINS PNL MNT 3POS | |
| CONN MALE W/PINS PNL MNT 4POS | |
| CONN MALE W/PINS PNL MNT 5POS | |
| CONN PSMP JACK STR 50 OHM PCB | |
| CONN RCPT 52POS SMD GOLD | |
| CONN SPE 4000 FRONT PNL MNT | |
| CONN SPE 4000 REAR PNL MNT | |
| Position Terminal Block | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| PSMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| PSMP Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| PSMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| PSMP Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| REAR PANEL MOUNT PCB MOUNT CONNE | |
| RECTANGULAR CONN, 40 POS, PIN HD | |
| SAS PCIE,12G, 68PIN, PLUG, R/A, | |
| SAS PCIE,12G, 68PIN, SOCKET, R/A | |
| SFF8639, U.2 GEN6, PLUG, RA, | |
| SFF8639, U.2 GEN6, RECEPTACLE V | |
| STANDARD VITALIS RP MOUNT PCB, 1 | |
| STANDARD VITALIS RP MOUNT PCB, 2 | |
| STANDARD VITALIS RP MOUNT PCB, 3 | |
| STANDARD VITALIS RP MOUNT PCB, 4 | |
| STANDARD VITALIS RP MOUNT PCB, 6 | |
| STANDARD VITALIS RP MOUNT PCB, 9 |
| << Prev | Next >> |