DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1390 1400 1410 1420 1430 1440 1448 1449 1450 1451 1452 1453 1454 1455 1456 1457 1458 1459 1460 1470 1480 1490 1500 1510 1520 1550 1569
Product Name Notes
"2X RJ45 8P8C, PLATING GOLD 30U"""
"2X RJ45 8P8C, PLATING GOLD 50U"""
1G SERIES - CAT5E RJ45 - 1 PORT
2X RJ45 10P10C, PLATING GOLD 30U
2X RJ45 10P10C, PLATING GOLD 50U
8P8C RA SHIELD
8P8C, RA, CAT6A, SHIELD, RECESSE
8P8C, RA, NO SHIELD, NO LEDS, RE
8P8C, RA, NO SHIELD, NO LEDS, YE
8P8C, RA, NO SHIELD, NO LEDS
8P8C, RA, SHIELD, NO LEDS
8P8C, RA, SHIELD, WITH LEDS, 3.9
8P8C, VERTICAL, NO SHIELD, WITH
8P8C, VERTICAL, SHIELD, NO LEDS,
8P8C, VERTICAL, SHIELD, NO LEDS
8P8C, VERTICAL, SHIELD, SINGLE P
8P8C, VERTICAL, THR, SHIELD, SIN
Jack Modular Connector 10p10c (RJ50) Vertical Shielded
Jack Modular Connector 10p10c (RJ50) Vertical Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Jack Modular Connector 8p8c Vertical Shielded
LOW PROFILE VERTICAL RJ45, THROU
ONE G SERIES - CAT5E MODULAR JAC
RJE881881100-VT SHIELD NO LEDS
RJE881881400-ROHS MOD JACK W/O L
RJE881882400-ROHS MOD JACK W/O L
RJHSE-338W-01H-CONN- I RJ45 1PORT
RJHSE538003-8P8C RA SHIELD LEDS
RJHSE5380A3-8P8C RA SHIELD LEDS
RJHSE5381A6-8P8C RA SHIELD LEDS
RJHSE538403-8P8C RA SHIELD LEDS
RJHSE5384A6-8P8C RA SHIELD LEDS
RJHSE538503-8P8C RA SHIELD LEDS
RJHSE538506-8P8C RA SHIELD LEDS
RJHSE5385A3-8P8C RA SHIELD LEDS
RJHSE5385A6-8P8C RA SHIELD LEDS
RJHSE538603-8P8C RA SHIELD LEDS
RJHSE538606-8P8C RA SHIELD LEDS
RJHSE5386A6-8P8C RA SHIELD LEDS
SINGLE PORT MODULAR JACK - VERTI
SINGLE PORT, 8P8C, VERTICAL, SHI
TWO PORT, 6P6C, R/A, UNSHIELD, T
VERTICAL, SHIELD, NO LEDS
VERTICAL, WITHOUT SHIELD, NO LED

<< Prev Next >>