Right Angle PC Mount DC Power Jack, pin size 0.080"(2.0mm), open frame
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"
DC Power Connector, 2 Pos, Female, 5A, RA, Solder, Thru-Hole Product overview: RAPC722X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC722X can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 848716-RAPC722X
Features: Power Barrel Connector
Package: Bulk
Family Name: RAPC72
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q5396740ZZZ, RAPC722X-ND, Q2287470A, SC1313
Connector; Miniature Power Jack; 0.57 in.; 0.08; Through-Hole
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
CONN PWR JACK 2X5.5MM SOLDER
| Conxall Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RAPC722X | SC1313-ND | 301-RAPC722X | 848716-RAPC722X | RAPC722X | 70214249 | 65K7786 | RAPC722X |
| Product Name | Right Angle PC mount DC Series Power Jacks | Power Connectors | 5A Electronic Connector | Barrel - Barrel - Power Connectors - RAPC722X | Power Connectors | Connector; Miniature Power Jack; 0.57 in.; 0.08; Through-Hole | Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall | Power Connectors |
| Gender | Female / Jack | Male / Plug | Male / Plug | Female / Jack | Female / Jack | |||
| Connector Type | Jack | |||||||
| Mounting | Through Hole, Right Angle | PCB | PCB Mount | Through Hole, Right Angle |