Radiall Coaxial Connector (RF) Assemblies R222L00010

Description
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R222L00010TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R222L00010TR-ND
Coaxial Connector (RF) Assemblies 2201-R222L00010TR-ND
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R222L00010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R222L00010
RF Connectors / Coaxial Connectors R222L00010
RF Connectors / Coaxial Connectors STR M, Recept. PCB LimDetent, TR of 100

RF Connectors / Coaxial Connectors STR M, Recept. PCB LimDetent, TR of 100

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors RF and Microwave Connectors
Product Number 2201-R222L00010TR-ND R222L00010
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP
Mounting Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
RF Connectors - 1053241-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details