Right Angle Hybrid Mount DC Power Jack, pin size 0.100"(2.5mm)
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RASH712X | SC1324-ND | RASH712X | 65K7789 |
| Product Name | Right Angle PC mount DC Series Power Jacks | Power Connectors | Power Connectors | Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall |
| Gender | Female / Jack | Male / Plug | Female / Jack |