MMBX / straight jack SMT type - reel of 750
MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Win Source Part Number: 1168809-R223424800
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Tape & Reel
Contact Termination: Solder
Connector Style: MMBX
Voltage Rating: 330 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 750
Mounting: SMD (SMT)
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 100
Temperature Range - Operating: -55°C ~ 155°C
Alternative Parts (Cross-Reference): R223424800.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: 2201-R223424800CT,R2
RF Connectors / Coaxial Connectors MMBX(F) PCB SMT REEL 750
| Radiall | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R223424800 | 2201-R223424800CT-ND | 1168809-R223424800 | R223424800 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | Connectors, Interconnects - Coaxial Connectors (RF) | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | ||
| Frequency | 12.400 GHz | 12.400 GHz | ? to 12.400 GHz | |
| Category | Coaxial Connector; RF and Microwave Connector |