Switchcraft, Inc. IEC 320 Power Inlet RAPC322X

Description
IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V. Applications for the RAPC322 include notebook computers, medical devices, and data communications products.
Request a Quote Datasheet
Description
IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V. Applications for the RAPC322 include notebook computers, medical devices, and data communications products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 320 Power Inlet - RAPC322X - Conxall Corporation
Villa Park, IL, USA
IEC 320 Power Inlet
RAPC322X
IEC 320 Power Inlet RAPC322X
IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V. Applications for the RAPC322 include notebook computers, medical devices, and data communications products.

IEC 320 Power Inlet
IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V. Applications for the RAPC322 include notebook computers, medical devices, and data communications products.

Supplier's Site
Power Entry Modules (PEM) - SC1597-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
SC1597-ND
Power Entry Modules (PEM) SC1597-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle

Buy Now Datasheet
2 Pin Male Receptacle Rohs Compliant Switchcraft/conxall - 27M3823 - Newark, An Avnet Company
Chicago, IL, United States
2 Pin Male Receptacle Rohs Compliant Switchcraft/conxall
27M3823
2 Pin Male Receptacle Rohs Compliant Switchcraft/conxall 27M3823
2 PIN MALE RECEPTACLE ROHS COMPLIANT: YES

2 PIN MALE RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RAPC322X SC1597-ND 27M3823
Product Name IEC 320 Power Inlet Power Entry Modules (PEM) 2 Pin Male Receptacle Rohs Compliant Switchcraft/conxall
Connector Type Audio / Video Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-11002400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details