Switchcraft, Inc. Power Connectors RASH712BKZ

Description
RA PWR JK HY .100 PIN,LKG,RoHS
Request a Quote Datasheet
Description
RA PWR JK HY .100 PIN,LKG,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
RASH712BKZ
Power Connectors RASH712BKZ
RA PWR JK HY .100 PIN,LKG,RoHS

RA PWR JK HY .100 PIN,LKG,RoHS

Buy Now
Power Connectors - SC3833-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3833-ND
Power Connectors SC3833-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall - 99AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall
99AC7759
Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall 99AC7759
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RASH712BKZ SC3833-ND 99AC7759
Product Name Power Connectors Power Connectors Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Surface Mount, Right Angle; Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details