"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount"
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1930-ND | RASM10 | 85W2042 |
| Product Name | Power Connectors | Audio & Video Connectors | Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall |
| Connector Type | Jack | Audio / Video | |
| Gender | Male / Plug | Female / Jack | |
| Mounting | Surface Mount | Surface Mount |