DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1390
1400
1410
1420
1430
1440
1449
1450
1451
1452
1453
1454
1455
1456
1457
1458
1459
1460
1461
1470
1480
1490
1500
1510
1520
1550
1569
| Product Name | Notes |
|---|---|
| 6P6C, RA, NO SHIELD, NO LEDS | |
| 6P6C, RA, SHIELD, NO LEDS | |
| 8P8C, RA, SHIELD, NO LEDS, 2 POR | |
| 8P8C, RA, SHIELD, NO LEDS, LOW P | |
| 8P8C, RA, SHIELD, WITH LEDS, 2 P | |
| 8P8C, RA, SHIELD, WITH LEDS, 3.9 | |
| 8P8C, RA, SHIELD, WITH LEDS, LOW | |
| 8P8C, RA, SHIELD, WITH LEDS | |
| 8P8C, VERTICAL, SHIELD, NO LEDS, | |
| 8P8C, VERTICAL, SHIELD, WITH LED | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger | |
| RJHSE538A03-8P8C RA SHIELD LEDS | |
| RJHSE538A06-8P8C RA SHIELD LEDS | |
| RJHSE538D06-8P8C RA SHIELD LEDS | |
| RJHSE538G06-8P8C RA SHIELD LEDS | |
| RJHSE538W01N-8P8CRAS HLDWITHLEDS | |
| SINGLE PORT, 6P4C, R/A, SHIELDED | |
| SINGLE PORT, 6P4C, R/A, UNSHIELD |
| << Prev | Next >> |