Power Barrel Connector Jack Through Hole
Switchcraft RAPC10 Jack Connector
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1942-ND | 8104576 | RAPC10 | 85W2034 |
| Product Name | Power Connectors | Jack Plugs & Sockets | DC Power Connectors | Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall |
| Connector Type | Jack | |||
| Gender | Male / Plug | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through hole | Through Hole Mount | |
| Voltage Rating | 24 volts | 24 volts |