"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC3834-ND | RASH722BKZ | 99AC7760 |
| Product Name | Power Connectors | Power Connectors | Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | PCB Mount |