Right Angle PC Mount DC Power Jack, pin size 0.050"(1.3mm)
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Power Barrel Connector Jack Through Hole, Right Angle
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.3mm RoHS Compliant: Yes
CONN POWER JACK SOLDER EYELET
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RAPC732X | RAPC732X-ND | RAPC732X | 65K7787 | RAPC732X |
| Product Name | Right Angle PC mount DC Series Power Jacks | Power Connectors | Power Connectors | Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall | Power Connectors |
| Gender | Female / Jack | Male / Plug | Female / Jack | Female / Jack |