DC Power Connector, 5A, 2.5mm Pin, Right Angle, SMT Product overview: RASM712X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM712X can be used for catalog matching and distributor lookup.
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
Win Source Part Number: 1018398-RASM712X
Category: Connectors, Interconnects>Barrel
Connector Type: Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.248" (6.30mm OD)
Mounting Type: Surface Mount, Right Angle
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Base Product Number: RASM71
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-RASM712X | RASM712X-ND | RASM712X | 1018398-RASM712X | 65K7795 |
| Product Name | 5A Electronic Connector | Power Connectors | Power Connectors | Connectors, Interconnects - Barrel - Power Connectors | Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall |
| Gender | Male / Plug | Male / Plug | Female / Jack |