MMBX / straight jack SMT type
Win Source Part Number: 1030738-R223424000
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMBX
Voltage Rating: 330 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Mounting: SMD (SMT)
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 100
Temperature Range - Operating: -55°C ~ 155°C
Alternative Parts (Cross-Reference): 152126; R199005800; 903-415J-51P; R113423000; 112424; 5414194-1R223424000.
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: R223.424.000,2201-R2
Connector
MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors MMBX(F) PCB SMT
| Radiall | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | R223424000 | 1030738-R223424000 | R223424000 | 2201-R223424000-ND | R223424000 | R223424000 |
| Product Name | RF Coaxial Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | ||||
| Frequency | 12.400 GHz | 12.400 GHz | ? to 12.400 GHz | |||
| Termination | Solder |