Switchcraft, Inc. Power Connectors RASSM10P

Description
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC1925-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1925-ND
Power Connectors SC1925-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
RASSM10P
DC Power Connectors RASSM10P
10A JK SMT TIN W/P, RoHS

10A JK SMT TIN W/P, RoHS

Buy Now
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2051 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2051
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2051
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1925-ND RASSM10P 85W2051
Product Name Power Connectors DC Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details