Switchcraft, Inc. Power Connectors RAPC10S

Description
Power Barrel Connector Jack Through Hole
Request a Quote Datasheet
Description
Power Barrel Connector Jack Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC1939-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1939-ND
Power Connectors SC1939-ND
Power Barrel Connector Jack Through Hole

Power Barrel Connector Jack Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
RAPC10S
DC Power Connectors RAPC10S
10A JK PC SEALED, RoHS

10A JK PC SEALED, RoHS

Buy Now
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2037
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2037
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1939-ND RAPC10S 85W2037
Product Name Power Connectors DC Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10207202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers