Switchcraft, Inc. DC Power Connectors RASPC10P

Description
10A JK PC TIN W/POST, RoHS
Request a Quote Datasheet
Description
10A JK PC TIN W/POST, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
RASPC10P
DC Power Connectors RASPC10P
10A JK PC TIN W/POST, RoHS

10A JK PC TIN W/POST, RoHS

Buy Now
Power Connectors - SC1937-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1937-ND
Power Connectors SC1937-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole"

Buy Now Datasheet
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2047 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2047
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2047
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RASPC10P SC1937-ND 85W2047
Product Name DC Power Connectors Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-1562-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details