Switchcraft, Inc. Power Connectors RAPC10P

Description
Power Barrel Connector Jack Through Hole
Request a Quote Datasheet
Description
Power Barrel Connector Jack Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC1941-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1941-ND
Power Connectors SC1941-ND
Power Barrel Connector Jack Through Hole

Power Barrel Connector Jack Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
RAPC10P
DC Power Connectors RAPC10P
10A JK PC W/POST, RoHS

10A JK PC W/POST, RoHS

Buy Now
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2035 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2035
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2035
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC1941-ND RAPC10P 85W2035
Product Name Power Connectors DC Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details