Power Barrel Connector Jack Through Hole, Right Angle
Jack, Power; PC Mount; 1 mm; 50 Milliohms (Max.); 250 VAC for 1 Minute; 3 A
RA POWER JACK PC 1MM PIN, 20K MIN ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RAPC742X | SC1574-ND | 70214302 | 09N2146 |
| Product Name | Power Connectors | Power Connectors | Jack, Power; PC Mount; 1 mm; 50 Milliohms (Max.); 250 VAC for 1 Minute; 3 A | Ra Power Jack Pc 1Mm Pin, 20K Min Rohs Compliant Switchcraft/conxall |
| Connector Type | Jack | |||
| Gender | Male / Plug | |||
| Mounting | Through Hole, Right Angle |