Switchcraft, Inc. DC Power Connectors RASM722PTR13X

Description
RASM722PX TAPE & REEL 13,RoHS
Request a Quote Datasheet
Description
RASM722PX TAPE & REEL 13,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
RASM722PTR13X
DC Power Connectors RASM722PTR13X
RASM722PX TAPE & REEL 13,RoHS

RASM722PX TAPE & REEL 13,RoHS

Buy Now
Barrel - Barrel - Power Connectors - RASM722PTR13X - 891164-RASM722PTR13X - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - RASM722PTR13X
891164-RASM722PTR13X
Barrel - Barrel - Power Connectors - RASM722PTR13X 891164-RASM722PTR13X
Manufacturer: Switchcraft Inc. Win Source Part Number: 891164-RASM722PTR13X Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: RASM72 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: RASM722PTR13X-NDL, RASM722PTRP13X, Q6045785, SC2028-2, SC2028-1, RASM722PTR13X-ND, Q6689342, SC2028-6

Manufacturer: Switchcraft Inc.
Win Source Part Number: 891164-RASM722PTR13X
Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: RASM72
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: RASM722PTR13X-NDL, RASM722PTRP13X, Q6045785, SC2028-2, SC2028-1, RASM722PTR13X-ND, Q6689342, SC2028-6

Buy Now Datasheet
Power Connectors - SC2028-2-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2028-2-ND
Power Connectors SC2028-2-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Power Connectors - SC2028-1-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2028-1-ND
Power Connectors SC2028-1-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Power Connectors - SC2028-6-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2028-6-ND
Power Connectors SC2028-6-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD 5A Electronic Connector
301-RASM722PTR13X
SMD 5A Electronic Connector 301-RASM722PTR13X
Power Connector, 2 Pos, Solder, RA, SMD, 5A Product overview: RASM722PTR13X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722PTR13X can be used for catalog matching and distributor lookup.

Power Connector, 2 Pos, Solder, RA, SMD, 5A Product overview: RASM722PTR13X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722PTR13X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rasm722Px Tape & Reel 13
Chicago, IL, United States
Rasm722Px Tape & Reel 13",rohs Switchcraft/conxall
14AJ6987
Rasm722Px Tape & Reel 13",rohs Switchcraft/conxall 14AJ6987
RASM722PX TAPE & REEL 13",RoHS

RASM722PX TAPE & REEL 13",RoHS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RASM722PTR13X 891164-RASM722PTR13X SC2028-2-ND 301-RASM722PTR13X 14AJ6987
Product Name DC Power Connectors Barrel - Barrel - Power Connectors - RASM722PTR13X Power Connectors SMD 5A Electronic Connector Rasm722Px Tape & Reel 13",rohs Switchcraft/conxall
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data