USB TYPE-B 2.0 CONNECTOR, RIGHT
USB Type-B 2.0 Connector, Right Angle Ho
USB TY-B 2.0, R/A,TH PC MT
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 137-RAHUB20-ND | RAHUB20 | RAHUB20 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts |