Vishay Intertechnology, Inc. TVS Diodes SMCG70A-M3/57T

Description
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG70A-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
70V TVS Protection Diode - 144-SMCG70A-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V TVS Protection Diode
144-SMCG70A-M3/57T
70V TVS Protection Diode 144-SMCG70A-M3/57T
TVS Diode Single Uni-Dir 70V 1.5KW 2-Pin SMCG T/R Product overview: SMCG70A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG70A-M3/57T can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 70V 1.5KW 2-Pin SMCG T/R Product overview: SMCG70A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG70A-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295000-SMCG70A-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295000-SMCG70A-M3/57T
Circuit Protection - TVS - Diodes 1295000-SMCG70A-M3/57T
Win Source Part Number: 1295000-SMCG70A-M3/5 7T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 77.8V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.3A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG70

Win Source Part Number: 1295000-SMCG70A-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG70

Buy Now Datasheet
1.5Kw,70V 5%,unidir,smc Tvs Vishay - 53T2940 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,70V 5%,unidir,smc Tvs Vishay
53T2940
1.5Kw,70V 5%,unidir,smc Tvs Vishay 53T2940
1.5KW,70V 5%,UNIDIR,SMC TVS

1.5KW,70V 5%,UNIDIR,SMC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG70A-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG70A-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG70A-M3/57T
TVS DIODE 70VWM 113VC DO215AB

TVS DIODE 70VWM 113VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG70A-M3/57T-ND 144-SMCG70A-M3/57T 1295000-SMCG70A-M3/57T 53T2940 SMCG70A-M3/57T
Product Name TVS Diodes 70V TVS Protection Diode Circuit Protection - TVS - Diodes 1.5Kw,70V 5%,unidir,smc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 113 volts 113 volts 113 volts
Unlock Full Specs
to access all available technical data