10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 6VWM 10.3VC DO215AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCG6.0CAHE3/57T-ND | SMCG6.0CAHE3/57T | 09N6477 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Ab Vishay |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 10.3 volts | 10.3 volts |