Vishay Intertechnology, Inc. TVS Diodes SMCG51A-E3/57T

Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG51A-E3/57T-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
SMD 51V TVS Protection Diode - 144-SMCG51A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51V TVS Protection Diode
144-SMCG51A-E3/57T
SMD 51V TVS Protection Diode 144-SMCG51A-E3/57T
TVS Diode 1.5kW Unidirectional 51V DO-215AB Surface Mount Product overview: SMCG51A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG51A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 51V DO-215AB Surface Mount Product overview: SMCG51A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG51A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCG51A-E3/57T - 934193-SMCG51A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG51A-E3/57T
934193-SMCG51A-E3/57T
TVS - TVS - Diodes - SMCG51A-E3/57T 934193-SMCG51A-E3/57T
Manufacturer: Vishay Win Source Part Number: 934193-SMCG51A-E3/57 T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) Package: DO-215AB, SMC Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMCG51 Categories: Circuit Protection Case / Package: DO-215AB (SMCG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934193-SMCG51A-E3/57T
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Package: DO-215AB, SMC Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCG51
Categories: Circuit Protection
Case / Package: DO-215AB (SMCG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG51A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG51A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG51A-E3/57T
TVS DIODE 51VWM 82.4VC DO215AB

TVS DIODE 51VWM 82.4VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG51A-E3/57T-ND 144-SMCG51A-E3/57T 934193-SMCG51A-E3/57T SMCG51A-E3/57T
Product Name TVS Diodes SMD 51V TVS Protection Diode TVS - TVS - Diodes - SMCG51A-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB (SMCG) SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data