Littelfuse, Inc. Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB SMCG58CA-HR

Description
The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical applications requiring low infant mortality failures. 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical applications requiring low infant mortality failures. 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB - SMCG58CA-HR - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB
SMCG58CA-HR
Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB SMCG58CA-HR
The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical applications requiring low infant mortality failures. 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical applications requiring low infant mortality failures. 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMCG58CA-HR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCG58CA-HR-ND
TVS Diodes SMCG58CA-HR-ND
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300475-SMCG58CA-HR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300475-SMCG58CA-HR
Circuit Protection - TVS - Diodes 1300475-SMCG58CA-HR
Win Source Part Number: 1300475-SMCG58CA-HR Category: Circuit Protection>TVS - Diodes Series: SMCG-HR Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 16.1A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCG58CA-HR

Win Source Part Number: 1300475-SMCG58CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMCG-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.1A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCG58CA-HR

Buy Now Datasheet
1500W 58V TVS Protection Diode - 144-SMCG58CA-HR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 58V TVS Protection Diode
144-SMCG58CA-HR
1500W 58V TVS Protection Diode 144-SMCG58CA-HR
Trans Voltage Suppressor Diode, 1500W, 58V V(RWM), Bidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG58CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG58CA-HR can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 58V V(RWM), Bidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG58CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG58CA-HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG58CA-HR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG58CA-HR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG58CA-HR
TVS DIODE 58VWM 93.6VC DO215AB

TVS DIODE 58VWM 93.6VC DO215AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG58CA-HR SMCG58CA-HR-ND 1300475-SMCG58CA-HR 144-SMCG58CA-HR SMCG58CA-HR
Product Name Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen and Group B Test Sorting, DO-215AB TVS Diodes Circuit Protection - TVS - Diodes 1500W 58V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts 64.4 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data