10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 6VWM 10.3VC DO215AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG6.0A-E3/57TGICT-ND | SMCG6.0A-E3/57T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 10.3 volts | 10.3 volts |