The SMCG45A-HRA is a surface mount transient voltage suppression diode in a DO-215AB package designed to protect electronics from voltage transients. It handles 1500 W peak pulse power at a 10/1000 μs waveform, with a standoff voltage of 45.0 V, breakdown voltage of 50.0-55.3 V, and clamping voltage of 72.7 V at 20.6 A peak impulse current. Reverse leakage is 1 μA at 45.0 V. The device features glass passivation, L-bend leads for improved solderability, and operates from -65°C to 150°C. It complies with IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 for ESD and EFT protection. RoHS compliant with e3 lead finish, MSL level 1 per J-STD-020, and tested per MIL-STD-750 for high-reliability applications.
The SMCG-HRA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened for critical applications and low infant mortality failures; 100 % screen test sorting 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Win Source Part Number: 1300429-SMCG45A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCG-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.6A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCG45A-HRA
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Trans Voltage Suppressor Diode, 1500W, 45V V(RWM), Unidirectional, 1 Element, Silicon, DO-215AB, SMCG, 2 PIN Product overview: SMCG45A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG45A-HRA can be used for catalog matching and distributor lookup.
TVS DIODE 45VWM 72.7VC DO215AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG45A-HRA | 1300429-SMCG45A-HRA | SMCG45A-HRA-ND | 144-SMCG45A-HRA | SMCG45A-HRA |
| Product Name | Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen Test Sorting, DO-215AB | Circuit Protection - TVS - Diodes | TVS Diodes | 1500W 45V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | |
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | 50 volts | |
| Package | DO-215AB, SMC Gull Wing | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |