Vishay Intertechnology, Inc. TVS Protection Diode SMCG40CAHE3/9AT

Description
TVS DIODE 40VWM 64.5VC DO215AB Product overview: SMCG40CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG40CAHE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 40VWM 64.5VC DO215AB Product overview: SMCG40CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG40CAHE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCG40CAHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCG40CAHE3/9AT
TVS Protection Diode 144-SMCG40CAHE3/9AT
TVS DIODE 40VWM 64.5VC DO215AB Product overview: SMCG40CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG40CAHE3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO215AB Product overview: SMCG40CAHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG40CAHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297765-SMCG40CAHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297765-SMCG40CAHE3/9AT
Circuit Protection - TVS - Diodes 1297765-SMCG40CAHE3/9AT
Win Source Part Number: 1297765-SMCG40CAHE3/ 9AT Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.3A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG40

Win Source Part Number: 1297765-SMCG40CAHE3/9AT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG40

Buy Now Datasheet
TVS Diodes - SMCG40CAHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-215Ab Vishay - 09N6427 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-215Ab Vishay
09N6427
Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-215Ab Vishay 09N6427
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,40V V(RWM),DO-215AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,40V V(RWM),DO-215AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG40CAHE3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG40CAHE3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG40CAHE3/9AT
TVS DIODE 40VWM 64.5VC DO215AB

TVS DIODE 40VWM 64.5VC DO215AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG40CAHE3/9AT 1297765-SMCG40CAHE3/9AT SMCG40CAHE3/9AT-ND 09N6427 SMCG40CAHE3/9AT
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-215Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data