Vishay Precision Group TVS Diodes SMCG36CA-E3/57T

Description
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG36CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG36CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
TVS Diodes - SMCG36CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
SMD 36V TVS Protection Diode - 144-SMCG36CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36V TVS Protection Diode
144-SMCG36CA-E3/57T
SMD 36V TVS Protection Diode 144-SMCG36CA-E3/57T
TVS Diode 1.5kW Bidirectional 36V DO-215AB Surface Mount Product overview: SMCG36CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG36CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 36V DO-215AB Surface Mount Product overview: SMCG36CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG36CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCG36CA-E3/57T - 794666-SMCG36CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCG36CA-E3/57T
794666-SMCG36CA-E3/57T
TVS - TVS - Diodes - SMCG36CA-E3/57T 794666-SMCG36CA-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794666-SMCG36CA-E3/5 7T Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Current - Peak Pulse (10/1000μs): 25.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCG36CA Categories: Circuit Protection Minimum Breakdown Voltage: 40V Manufacturer Package: DO-215AB (SMCG) Maximum Clamping Voltage: 58.1V Alternative Parts (Cross-Reference): SMCG36CAHE3/59T; SMCG36CAHE3/9AT; SMCG36CAHE3/57T; MQSMCG36CATR; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794666-SMCG36CA-E3/57T
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AB, SMC Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Current - Peak Pulse (10/1000μs): 25.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCG36CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 40V
Manufacturer Package: DO-215AB (SMCG)
Maximum Clamping Voltage: 58.1V
Alternative Parts (Cross-Reference): SMCG36CAHE3/59T; SMCG36CAHE3/9AT; SMCG36CAHE3/57T; MQSMCG36CATR;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS DIODE 36VWM 58.1VC DO215AB

TVS DIODE 36VWM 58.1VC DO215AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG36CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG36CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG36CA-E3/57T
TVS DIODE 36VWM 58.1VC DO215AB

TVS DIODE 36VWM 58.1VC DO215AB

Supplier's Site
Tvs Diode, 6.5W, 36V, Bi-Dir, Do-215Ab; Product Range Vishay - 77K5956 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5W, 36V, Bi-Dir, Do-215Ab; Product Range Vishay
77K5956
Tvs Diode, 6.5W, 36V, Bi-Dir, Do-215Ab; Product Range Vishay 77K5956
TVS DIODE, 6.5W, 36V, BI-DIR, DO-215AB; Product Range:TRANSZORB SMCG Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 6.5W, 36V, BI-DIR, DO-215AB; Product Range:TRANSZORB SMCG Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG36CA-E3/57TGICT-ND 144-SMCG36CA-E3/57T 794666-SMCG36CA-E3/57T SMCG36CA-E3/57T SMCG36CA-E3/57T 77K5956
Product Name TVS Diodes SMD 36V TVS Protection Diode TVS - TVS - Diodes - SMCG36CA-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 6.5W, 36V, Bi-Dir, Do-215Ab; Product Range Vishay
Configuration Single Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB) DO-215AB
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data