9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode, 1.5kW, 5V, Unidirectional, DO-215AB, SMD Product overview: SMCG5.0A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG5.0A-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934192-SMCG5.0A-E3/5
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Package: DO-215AB, SMC Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCG5.0
Categories: Circuit Protection
Case / Package: DO-215AB (SMCG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCG5.0A-E3/57TGICT,
DIODE, TVS, 6.5W, 5V, UNIDIRECTIONAL, DO-215AB-2, FULL REEL; Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 9.2VC DO215AB
TVS DIODE 5VWM 9.2VC DO215AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG5.0A-E3/57TGIDKR-ND | 144-SMCG5.0A-E3/57T | 934192-SMCG5.0A-E3/57T | 77K6002 | SMCG5.0A-E3/57T | SMCG5.0A-E3/57T |
| Product Name | TVS Diodes | SMD 5V TVS Protection Diode | TVS - TVS - Diodes - SMCG5.0A-E3/57T | Diode, Tvs, 6.5W, 5V, Unidirectional, Do-215Ab-2, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | DO-215AB (SMCG) | SMCG (DO-215AB) | DO-215AB, SMC Gull Wing | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |