The SMCG-HRA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened for critical applications and low infant mortality failures; 100 % screen test sorting 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % L bend lead forming gives best solderbility for Hi reliability application For surface mounted applications to optimize board space Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 58VWM 93.6VC DO215AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG58CA-HRA | SMCG58CA-HRA-ND | SMCG58CA-HRA |
| Product Name | Surface Mount, Hi-Rel 1500W TVS Diode, 100% Screen Test Sorting, DO-215AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 93.6 volts | 93.6 volts | 93.6 volts |
| VBR | 64.4 to 71.2 volts | 64.4 volts | 64.4 volts |
| Configuration | Single |