11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode 1.5kW Bidirectional 6.5V DO-215AB Surface Mount Product overview: SMCG6.5CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG6.5CA-E3/57T
TVS DIODE 6.5VWM 11.2VC DO215AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG6.5CA-E3/57TGITR-ND | 144-SMCG6.5CA-E3/57T | SMCG6.5CA-E3/57T |
| Product Name | TVS Diodes | SMD 6.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-215AB, SMC Gull Wing | Tape and Reel | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 11.2 volts | 11.2 volts |