Vishay Intertechnology, Inc. TVS Diodes SMCG43A-M3/9AT

Description
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG43A-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295128-SMCG43A-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295128-SMCG43A-M3/9AT
Circuit Protection - TVS - Diodes 1295128-SMCG43A-M3/9AT
Win Source Part Number: 1295128-SMCG43A-M3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 47.8V Voltage - Clamping (Max) @ Ipp: 69.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.6A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG43

Win Source Part Number: 1295128-SMCG43A-M3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.6A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG43

Buy Now Datasheet
43V 69.4V TVS Protection Diode - 144-SMCG43A-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 69.4V TVS Protection Diode
144-SMCG43A-M3/9AT
43V 69.4V TVS Protection Diode 144-SMCG43A-M3/9AT
TVS DIODE 43V 69.4V DO215AB Product overview: SMCG43A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG43A-M3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 43V 69.4V DO215AB Product overview: SMCG43A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG43A-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG43A-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG43A-M3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG43A-M3/9AT
TVS DIODE 43VWM 69.4VC DO215AB

TVS DIODE 43VWM 69.4VC DO215AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG43A-M3/9AT-ND 1295128-SMCG43A-M3/9AT 144-SMCG43A-M3/9AT SMCG43A-M3/9AT
Product Name TVS Diodes Circuit Protection - TVS - Diodes 43V 69.4V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing Tape and Reel SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 69.4 volts 69.4 volts 69.4 volts
Unlock Full Specs
to access all available technical data