Microchip Technology, Inc. Datasheets for IC Clocks

IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
CREATE AND SAMPLE YOUR CUSTOM PL610 HERE The PL610 is a high performance general purpose clock that uses a single die to cover outputs up to 130MHz, eliminating the need...
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of...
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output...
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-31-xxx is a low-cost, general purpose frequency synthesizer and a member of Micrel’s factoryprogrammable Quick Turn Clock (QTC) family. The PL611-31-xxx product...
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-19 is a low-cost general purpose frequency synthesizer and a member of ‘Quick Turn Clock (QTC)’ family. PL611s-19 offers the versatility of...
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN,...
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-21 is an advanced three PLL design based on PicoPLL, the world’s smallest programmable clock technology. This advanced technology allows the PL613-21...
CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to...
CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-02 is an advanced Spread Spectrum clock generator (SSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-02 offers up to three...
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very...
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very...
The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V...
The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a...
The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V...
The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V...
The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz)...

<< Prev Next >>