Microchip Technology, Inc. Programmable Clock PL611S-19

Description
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-19 is a low-cost general purpose frequency synthesizer and a member of ‘Quick Turn Clock (QTC)’ family. PL611s-19 offers the versatility of using a single reference clock input and producing up to two (kHz or MHz) system clock outputs. Designed for low-power applications with very stringent space requirement, PL611s-19 consumes ~1.0mA, while producing 2 distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-19, when activated, allows the IC to consume less than 5µA of power.The PL611s-19 fits in a small DFN or SOT23 package. Cascading of the PL611s-19 with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost. In addition, one programmable input pin can be configured as Power Down (PDB) input, Output Enable (OE), or Frequency switching (FSEL). The CLK1 output can be programmed as FREF or CLK0. Additional Features Designed for Very Low-Power applications Input Frequency, AC Coupled: Reference input: 1MHz to 125MHz Accepts >0.1V input signal voltage Output frequency up to 125MHz LVCMOS: ≤65MHz @ 1.8V operation ≤90MHz @ 2.5V operation ≤125MHz @ 3.3V operation One programmable input pin can be configured as Power Down (PDB) input, output Enable (OE), or Frequency Selection Switching input Disabled outputs Active Low Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-19 is a low-cost general purpose frequency synthesizer and a member of ‘Quick Turn Clock (QTC)’ family. PL611s-19 offers the versatility of using a single reference clock input and producing up to two (kHz or MHz) system clock outputs. Designed for low-power applications with very stringent space requirement, PL611s-19 consumes ~1.0mA, while producing 2 distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-19, when activated, allows the IC to consume less than 5µA of power.The PL611s-19 fits in a small DFN or SOT23 package. Cascading of the PL611s-19 with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost. In addition, one programmable input pin can be configured as Power Down (PDB) input, Output Enable (OE), or Frequency switching (FSEL). The CLK1 output can be programmed as FREF or CLK0. Additional Features Designed for Very Low-Power applications Input Frequency, AC Coupled: Reference input: 1MHz to 125MHz Accepts >0.1V input signal voltage Output frequency up to 125MHz LVCMOS: ≤65MHz @ 1.8V operation ≤90MHz @ 2.5V operation ≤125MHz @ 3.3V operation One programmable input pin can be configured as Power Down (PDB) input, output Enable (OE), or Frequency Selection Switching input Disabled outputs Active Low Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Clock - PL611S-19 - Microchip Technology, Inc.
Chandler, AZ, United States
Programmable Clock
PL611S-19
Programmable Clock PL611S-19
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-19 is a low-cost general purpose frequency synthesizer and a member of ‘Quick Turn Clock (QTC)’ family. PL611s-19 offers the versatility of using a single reference clock input and producing up to two (kHz or MHz) system clock outputs. Designed for low-power applications with very stringent space requirement, PL611s-19 consumes ~1.0mA, while producing 2 distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-19, when activated, allows the IC to consume less than 5µA of power.The PL611s-19 fits in a small DFN or SOT23 package. Cascading of the PL611s-19 with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost. In addition, one programmable input pin can be configured as Power Down (PDB) input, Output Enable (OE), or Frequency switching (FSEL). The CLK1 output can be programmed as FREF or CLK0. Additional Features Designed for Very Low-Power applications Input Frequency, AC Coupled: Reference input: 1MHz to 125MHz Accepts >0.1V input signal voltage Output frequency up to 125MHz LVCMOS: ≤65MHz @ 1.8V operation ≤90MHz @ 2.5V operation ≤125MHz @ 3.3V operation One programmable input pin can be configured as Power Down (PDB) input, output Enable (OE), or Frequency Selection Switching input Disabled outputs Active Low Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages

CREATE AND SAMPLE YOUR CUSTOM PL611s HERE

The PL611s-19 is a low-cost general purpose frequency synthesizer and a member of ‘Quick Turn Clock (QTC)’ family. PL611s-19 offers the versatility of using a single reference clock input and producing up to two (kHz or MHz) system clock outputs. Designed for low-power applications with very stringent space requirement, PL611s-19 consumes ~1.0mA, while producing 2 distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-19, when activated, allows the IC to consume less than 5µA of power.The PL611s-19 fits in a small DFN or SOT23 package. Cascading of the PL611s-19 with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost. In addition, one programmable input pin can be configured as Power Down (PDB) input, Output Enable (OE), or Frequency switching (FSEL). The CLK1 output can be programmed as FREF or CLK0.

Additional Features

    • Designed for Very Low-Power applications
    • Input Frequency, AC Coupled:
      • Reference input: 1MHz to 125MHz
      • Accepts >0.1V input signal voltage
    • Output frequency up to 125MHz LVCMOS:
      • ≤65MHz @ 1.8V operation
      • ≤90MHz @ 2.5V operation
      • ≤125MHz @ 3.3V operation
    • One programmable input pin can be configured as Power Down (PDB) input, output Enable (OE), or Frequency Selection Switching input
    • Disabled outputs Active Low
    • Low current consumption:
      • <1.0mA with 27MHz & 32kHz outputs
      • <5µA when PDB is activated
    • Single 1.8V - 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
    • Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL611S-19
Product Name Programmable Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers