Microchip Technology, Inc. 1.8V-3.3V Single IC XO with Frequency Tuning PL610-03

Description
CREATE AND SAMPLE YOUR CUSTOM PL610 HERE The PL610 is a high performance general purpose clock that uses a single die to cover outputs up to 130MHz, eliminating the need for multiple ICs to cover a wide frequency range. Designed to fit in a small 2.0mm x 1.6mm, or larger substrates, the PL610 offers the best phase noise and jitter performance, smallest die size, and lowest power consumption of any comparable IC.The optional ‘frequency fine tuning’ feature of PL610 allows for frequency adjustment after encapsulation of the module, up to ±50ppm. In addition, there is a ‘6’ bit optional programmable Odd/Even divider (default= ÷1), and ‘3’ programmable output drive strengths (4mA, 8mA (default), 16mA) to choose from. The full feature set of PL610 makes it the most versatile XO for any application. Additional Features Single die, wide frequency coverage, programmable advanced oscillator design Single IC to cover up to 130MHz output frequency Direct oscillation operation with optional programmable features: ±50ppm Frequency Tuning Output Drive Setting (4, 8, or 16mA) 6-bit Odd/Even Output Divider (≤ ÷63) Input Frequency: Fundamental crystal: 5MHz to 60MHz (Default) 60MHz to 130MHz (programming option) Output Frequency: LVCMOS 80kHz to 130MHz Wire Bond and Flip Chip options to choose from Very low Jitter and Phase Noise Low current consumption Single 1.8V, 2.5V, or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL610 HERE The PL610 is a high performance general purpose clock that uses a single die to cover outputs up to 130MHz, eliminating the need for multiple ICs to cover a wide frequency range. Designed to fit in a small 2.0mm x 1.6mm, or larger substrates, the PL610 offers the best phase noise and jitter performance, smallest die size, and lowest power consumption of any comparable IC.The optional ‘frequency fine tuning’ feature of PL610 allows for frequency adjustment after encapsulation of the module, up to ±50ppm. In addition, there is a ‘6’ bit optional programmable Odd/Even divider (default= ÷1), and ‘3’ programmable output drive strengths (4mA, 8mA (default), 16mA) to choose from. The full feature set of PL610 makes it the most versatile XO for any application. Additional Features Single die, wide frequency coverage, programmable advanced oscillator design Single IC to cover up to 130MHz output frequency Direct oscillation operation with optional programmable features: ±50ppm Frequency Tuning Output Drive Setting (4, 8, or 16mA) 6-bit Odd/Even Output Divider (≤ ÷63) Input Frequency: Fundamental crystal: 5MHz to 60MHz (Default) 60MHz to 130MHz (programming option) Output Frequency: LVCMOS 80kHz to 130MHz Wire Bond and Flip Chip options to choose from Very low Jitter and Phase Noise Low current consumption Single 1.8V, 2.5V, or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V-3.3V Single IC XO with Frequency Tuning - PL610-03 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V-3.3V Single IC XO with Frequency Tuning
PL610-03
1.8V-3.3V Single IC XO with Frequency Tuning PL610-03
CREATE AND SAMPLE YOUR CUSTOM PL610 HERE The PL610 is a high performance general purpose clock that uses a single die to cover outputs up to 130MHz, eliminating the need for multiple ICs to cover a wide frequency range. Designed to fit in a small 2.0mm x 1.6mm, or larger substrates, the PL610 offers the best phase noise and jitter performance, smallest die size, and lowest power consumption of any comparable IC.The optional ‘frequency fine tuning’ feature of PL610 allows for frequency adjustment after encapsulation of the module, up to ±50ppm. In addition, there is a ‘6’ bit optional programmable Odd/Even divider (default= ÷1), and ‘3’ programmable output drive strengths (4mA, 8mA (default), 16mA) to choose from. The full feature set of PL610 makes it the most versatile XO for any application. Additional Features Single die, wide frequency coverage, programmable advanced oscillator design Single IC to cover up to 130MHz output frequency Direct oscillation operation with optional programmable features: ±50ppm Frequency Tuning Output Drive Setting (4, 8, or 16mA) 6-bit Odd/Even Output Divider (≤ ÷63) Input Frequency: Fundamental crystal: 5MHz to 60MHz (Default) 60MHz to 130MHz (programming option) Output Frequency: LVCMOS 80kHz to 130MHz Wire Bond and Flip Chip options to choose from Very low Jitter and Phase Noise Low current consumption Single 1.8V, 2.5V, or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C

CREATE AND SAMPLE YOUR CUSTOM PL610 HERE

The PL610 is a high performance general purpose clock that uses a single die to cover outputs up to 130MHz, eliminating the need for multiple ICs to cover a wide frequency range. Designed to fit in a small 2.0mm x 1.6mm, or larger substrates, the PL610 offers the best phase noise and jitter performance, smallest die size, and lowest power consumption of any comparable IC.The optional ‘frequency fine tuning’ feature of PL610 allows for frequency adjustment after encapsulation of the module, up to ±50ppm. In addition, there is a ‘6’ bit optional programmable Odd/Even divider (default= ÷1), and ‘3’ programmable output drive strengths (4mA, 8mA (default), 16mA) to choose from. The full feature set of PL610 makes it the most versatile XO for any application.

Additional Features

    • Single die, wide frequency coverage, programmable advanced oscillator design
    • Single IC to cover up to 130MHz output frequency
    • Direct oscillation operation with optional programmable features:
      • ±50ppm Frequency Tuning
      • Output Drive Setting (4, 8, or 16mA)
      • 6-bit Odd/Even Output Divider (≤ ÷63)
    • Input Frequency: Fundamental crystal:
      • 5MHz to 60MHz (Default)
      • 60MHz to 130MHz (programming option)
    • Output Frequency: LVCMOS
      • 80kHz to 130MHz
    • Wire Bond and Flip Chip options to choose from
    • Very low Jitter and Phase Noise
    • Low current consumption
    • Single 1.8V, 2.5V, or 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL610-03
Product Name 1.8V-3.3V Single IC XO with Frequency Tuning
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXC-1T - CY2309SXC-1T - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers