Microchip Technology, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL685-P8-068OC-R

Description
IC CLK BUFFER LVPECL 16TSSOP
Description
IC CLK BUFFER LVPECL 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PL685-P8-068OC-R is a programmable clock generator from Quarktwin Technology Ltd., capable of output frequencies ranging from 19MHz to 800MHz. It features low phase noise with less than 0.5ps RMS phase jitter at 622.08MHz and a maximum peak-to-peak period jitter of 30ps. The device operates with a low power consumption of less than 90 mA at 622MHz and under 10µA in power-down mode. It accepts a fundamental crystal input frequency between 19MHz and 44MHz and provides PECL output types. The power supply requirement is 3.3V with a tolerance of ±10%, and it is available in both commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The PL685 family is designed for high-performance applications such as Fiber Channel, serial ATA, Ethernet, and SONET/SDH, making it suitable for demanding clock generation needs.

Datasheet Summary
Powered by GS/AI

The PL685-P8-068OC-R is a programmable clock generator from Quarktwin Technology Ltd., capable of output frequencies ranging from 19MHz to 800MHz. It features low phase noise with less than 0.5ps RMS phase jitter at 622.08MHz and a maximum peak-to-peak period jitter of 30ps. The device operates with a low power consumption of less than 90 mA at 622MHz and under 10µA in power-down mode. It accepts a fundamental crystal input frequency between 19MHz and 44MHz and provides PECL output types. The power supply requirement is 3.3V with a tolerance of ±10%, and it is available in both commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The PL685 family is designed for high-performance applications such as Fiber Channel, serial ATA, Ethernet, and SONET/SDH, making it suitable for demanding clock generation needs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL685-P8-068OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL685-P8-068OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL685-P8-068OC-R
IC CLK BUFFER LVPECL 16TSSOP

IC CLK BUFFER LVPECL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number PL685-P8-068OC-R
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
 - 500DSAA100M000ACF - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details