Microchip Technology, Inc. HCSL Clock Generator for PCIe PL602-22

Description
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Datasheet
Description
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL Clock Generator for PCIe - PL602-22 - Microchip Technology, Inc.
Chandler, AZ, United States
HCSL Clock Generator for PCIe
PL602-22
HCSL Clock Generator for PCIe PL602-22
The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power. Additional Features Input Frequency: Fundamental Crystal or Reference Input: 25MHz Output Frequency: PL602-21: 100MHz differential outputs PL602-22: 125MHz differential outputs PL602-23: 200MHz differential outputs PL602-26: 25MHz differential outputs PL602-27: 250MHz differential outputs PL602-15: 156.25MHz differential outputs Very low Jitter: 28ps Pk-Pk typ Very low Phase Noise: -130 dBc at 10kHz offset at 100MHz No external loop filter is required Power supply range: 2.25V to 3.63V Operating temperature range from -40°C to 85°C Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package

The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.

Additional Features

    • Input Frequency:
      • Fundamental Crystal or Reference Input: 25MHz
    • Output Frequency:
      • PL602-21: 100MHz differential outputs
      • PL602-22: 125MHz differential outputs
      • PL602-23: 200MHz differential outputs
      • PL602-26: 25MHz differential outputs
      • PL602-27: 250MHz differential outputs
      • PL602-15: 156.25MHz differential outputs
    • Very low Jitter: 28ps Pk-Pk typ
    • Very low Phase Noise:
      • -130 dBc at 10kHz offset at 100MHz
    • No external loop filter is required
    • Power supply range: 2.25V to 3.63V
    • Operating temperature range from -40°C to 85°C
    • Available in 6-pin SOT or 8-pin SOP Green/RoHS compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602-22
Product Name HCSL Clock Generator for PCIe
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details