Microchip Technology, Inc. 4-Outputs, Ultra-Low Jitter, PCIe Clock PL602081

Description
The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a unique synthesizer architecture that provides very low phase noise.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL602081 synthesizes 25MHz, 100MHz, or 200MHz and the PL602082 synthesizes 25MHz, 125MHz, or 250MHz. The PL60208x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL602081 output frequencies: 25MHz, 100MHz, or 200MHz PL602082 output frequencies: 25MHz, 125MHz, or 250MHz 2.5V or 3.3V operating range Typical phase jitter: 250fs for 12kHz to 20MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package
Datasheet
Description
The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a unique synthesizer architecture that provides very low phase noise.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL602081 synthesizes 25MHz, 100MHz, or 200MHz and the PL602082 synthesizes 25MHz, 125MHz, or 250MHz. The PL60208x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL602081 output frequencies: 25MHz, 100MHz, or 200MHz PL602082 output frequencies: 25MHz, 125MHz, or 250MHz 2.5V or 3.3V operating range Typical phase jitter: 250fs for 12kHz to 20MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Outputs, Ultra-Low Jitter, PCIe Clock - PL602081 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Outputs, Ultra-Low Jitter, PCIe Clock
PL602081
4-Outputs, Ultra-Low Jitter, PCIe Clock PL602081
The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a unique synthesizer architecture that provides very low phase noise.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL602081 synthesizes 25MHz, 100MHz, or 200MHz and the PL602082 synthesizes 25MHz, 125MHz, or 250MHz. The PL60208x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE. Additional Features Generates eight HCSL clock outputs PL602081 output frequencies: 25MHz, 100MHz, or 200MHz PL602082 output frequencies: 25MHz, 125MHz, or 250MHz 2.5V or 3.3V operating range Typical phase jitter: 250fs for 12kHz to 20MHz Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 44-pin 7mm x 7mm QFN package

The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a unique synthesizer architecture that provides very low phase noise.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL602081 synthesizes 25MHz, 100MHz, or 200MHz and the PL602082 synthesizes 25MHz, 125MHz, or 250MHz. The PL60208x devices accept a 25MHz crystal or LVCMOS reference clock.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • Generates eight HCSL clock outputs
    • PL602081 output frequencies: 25MHz, 100MHz, or 200MHz
    • PL602082 output frequencies: 25MHz, 125MHz, or 250MHz
    • 2.5V or 3.3V operating range
    • Typical phase jitter: 250fs for 12kHz to 20MHz
    • Industrial temperature range of -40°C to +85°C
    • RoHS and PFOS compliant
    • Available in 44-pin 7mm x 7mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602081
Product Name 4-Outputs, Ultra-Low Jitter, PCIe Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details