Microchip Technology, Inc. 2-Output, PCIe Clock PL602032

Description
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package
Datasheet
Description
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Output, PCIe Clock - PL602032 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Output, PCIe Clock
PL602032
2-Output, PCIe Clock PL602032
The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE. Additional Features Input frequency: Fundamental crystal or reference input - 25MHz Output frequency: PL602031: 2 x 25MHz differential outputs PL602032: 2 x 100MHz differential outputs PL602033: 2 x 125MHz differential outputs PL602034: 2 x 200MHz differential outputs Very low jitter: 28ps peak-to-peak typical Very low phase noise: -130dBc at 10kHz offset at 100MHz Compliant with PCI-Express Gen1 and Gen2 Operating temperature range of -40°C to +85°C Power supply range: 2.25V to 3.63V Available in 16-pin QFN, RoHS and PFOS compliant package

The PL60203X is the smallest, high performance, lowest power, 2 differential output clock IC available for HCSL timing applications. PL60203X offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2ps TIE RMS), making it ideal for HCSL applications requiring small size and low power.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • Input frequency: Fundamental crystal or reference input - 25MHz
    • Output frequency:
      • PL602031: 2 x 25MHz differential outputs
      • PL602032: 2 x 100MHz differential outputs
      • PL602033: 2 x 125MHz differential outputs
      • PL602034: 2 x 200MHz differential outputs
    • Very low jitter: 28ps peak-to-peak typical
    • Very low phase noise: -130dBc at 10kHz offset at 100MHz
    • Compliant with PCI-Express Gen1 and Gen2
    • Operating temperature range of -40°C to +85°C
    • Power supply range: 2.25V to 3.63V
    • Available in 16-pin QFN, RoHS and PFOS compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL602032
Product Name 2-Output, PCIe Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12622-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details