Microchip Technology, Inc. 4-Output PCIe Clock with EMI PL607041

Description
The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL607041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features 25MHz fundamental crystal or reference input Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.5MHz to 10MHz): 320fs Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package
Datasheet
Description
The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL607041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features 25MHz fundamental crystal or reference input Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.5MHz to 10MHz): 320fs Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Clock with EMI - PL607041 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Output PCIe Clock with EMI
PL607041
4-Output PCIe Clock with EMI PL607041
The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL607041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features 25MHz fundamental crystal or reference input Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz Spread spectrum for EMI reduction 2.5V or 3.3V operating range Typical phase jitter @ 100MHz (1.5MHz to 10MHz): 320fs Industrial temperature range of -40°C to +85°C RoHS and PFOS compliant Available in 24-pin 4mm x 4mm QFN package

The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz. The PL607041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE.

Additional Features

    • 25MHz fundamental crystal or reference input
    • Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz
    • Spread spectrum for EMI reduction
    • 2.5V or 3.3V operating range
    • Typical phase jitter @ 100MHz (1.5MHz to 10MHz): 320fs
    • Industrial temperature range of -40°C to +85°C
    • RoHS and PFOS compliant
    • Available in 24-pin 4mm x 4mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL607041
Product Name 4-Output PCIe Clock with EMI
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
 - 9401PC - Rochester Electronics
Texas Instruments
Specs
Device Type Clock Generator
Package Type DIP
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers