The PL585-P8-258OC-R is a dual LC core monolithic IC voltage-controlled crystal oscillator (VCXO) designed for high-performance applications requiring low phase noise and jitter. It operates over a frequency range of 19MHz to 800MHz, utilizing a low-cost fundamental crystal input between 19MHz and 44MHz. The device features a maximum peak-to-peak period jitter of 30ps and sub-0.5ps RMS phase jitter at 622.08MHz output. Power consumption is low, with less than 90mA at 622MHz PECL output and under 10µA in power-down mode. The output types include LVPECL, LVDS, and LVCMOS, with programmable output enable (OE) input polarity and options for high-impedance or active low states. The device operates on a 3.3V power supply and is available in a TSSOP-16 package, suitable for commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. This product is ideal for applications such as Fiber Channel, serial ATA, Ethernet, and SONET/SDH.
IC CLK BUFFER LVPECL 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | PL585-P8-258OC-R |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |