Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PL130-58SC

Description
Win Source Part Number: 1014202-PL130-58SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Buffer/Driver Package: Tube Frequency - Max: 266 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL130 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1014202-PL130-58SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Buffer/Driver Package: Tube Frequency - Max: 266 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL130 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1014202-PL130-58SC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1014202-PL130-58SC
Win Source Part Number: 1014202-PL130-58SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Buffer/Driver Package: Tube Frequency - Max: 266 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL130 Product Status: Obsolete

Win Source Part Number: 1014202-PL130-58SC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Buffer/Driver
Package: Tube
Frequency - Max: 266 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL130
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL130-58SC
Clock/Timing - Clock Buffers, Drivers PL130-58SC
IC CLK BUFFER 1:1 266MHZ 8SOIC

IC CLK BUFFER 1:1 266MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1014202-PL130-58SC PL130-58SC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details